Murata Power Solutions Ferrite Beads and Chips BLM15AX601SN1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5441-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5441-1-ND
Ferrite Beads and Chips 490-5441-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5441-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5441-2-ND
Ferrite Beads and Chips 490-5441-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5441-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5441-6-ND
Ferrite Beads and Chips 490-5441-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

Buy Now Datasheet
Ferrite Beads - 8390786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390786
Ferrite Beads 8390786
Murata BLM15AX601SN1D Ferrite Bead

Murata BLM15AX601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8390786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390786P
Ferrite Beads 8390786P
Murata BLM15AX601SN1D Ferrite Bead

Murata BLM15AX601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674832
Ferrite Beads 1674832
Murata BLM15AX601SN1D Ferrite Bead

Murata BLM15AX601SN1D Ferrite Bead

Supplier's Site
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15AX601SN1D
600 OHM Inductor and Choke 841-BLM15AX601SN1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AX601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AX601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.34Ohm, 0.5A; Ferrite Case Style Murata - 79X0729 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.34Ohm, 0.5A; Ferrite Case Style Murata
79X0729
Ferrite, Bead, 0402, 0.34Ohm, 0.5A; Ferrite Case Style Murata 79X0729
FERRITE, BEAD, 0402, 0.34OHM, 0.5A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.34ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.34OHM, 0.5A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.34ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5441-1-ND 8390786 8390786P 841-BLM15AX601SN1D 79X0729
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Ferrite, Bead, 0402, 0.34Ohm, 0.5A; Ferrite Case Style Murata
DCR 0.3400 ohms 0.3400 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details