Murata Electronics Filters - Ferrite Beads and Chips BLM15AX100SZ1D

Description
Win Source Part Number: 1369046-BLM15AX100SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15AX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 10 Ohms @ 100 MHz Current Rating (Max): 1.74A DC Resistance (DCR) (Max): 15mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369046-BLM15AX100SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15AX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 10 Ohms @ 100 MHz Current Rating (Max): 1.74A DC Resistance (DCR) (Max): 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369046-BLM15AX100SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369046-BLM15AX100SZ1D
Filters - Ferrite Beads and Chips 1369046-BLM15AX100SZ1D
Win Source Part Number: 1369046-BLM15AX100SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15AX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 10 Ohms @ 100 MHz Current Rating (Max): 1.74A DC Resistance (DCR) (Max): 15mOhm

Win Source Part Number: 1369046-BLM15AX100SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15AX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 10 Ohms @ 100 MHz
Current Rating (Max): 1.74A
DC Resistance (DCR) (Max): 15mOhm

Buy Now Datasheet
10 OHM Inductor and Choke - 841-BLM15AX100SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-BLM15AX100SZ1D
10 OHM Inductor and Choke 841-BLM15AX100SZ1D
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15AX100SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX100SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15AX100SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX100SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-BLM15AX100SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15AX100SZ1DTR-ND
Ferrite Beads and Chips 490-BLM15AX100SZ1DTR-ND
1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15AX100SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15AX100SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM15AX100SZ1DDKR-ND
FERRITE BEAD 10 OHM 0402 1LN

FERRITE BEAD 10 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15AX100SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15AX100SZ1DCT-ND
Ferrite Beads and Chips 490-BLM15AX100SZ1DCT-ND
FERRITE BEAD 10 OHM 0402 1LN

FERRITE BEAD 10 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 1369046-BLM15AX100SZ1D 841-BLM15AX100SZ1D 490-BLM15AX100SZ1DTR-ND
Product Name Filters - Ferrite Beads and Chips 10 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
DCR 0.0150 ohms 0.0150 ohms
Rated DC Current 1740 milliamps 1740 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 2125957 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers