Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.52Ohm DCR 0402 T/R Product overview: BLM15AG601SN1J from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600Ohm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600Ohm, 100MHz, 0.3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG601SN1J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 841-BLM15AG601SN1J |
| Product Name | 600Ohm 100MHz 0.3A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | Multi-Layer |
| Inductance Tolerance | 25 (+/- %) |