Murata Power Solutions Ferrite Beads and Chips BLM15AG601SH1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7806-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7806-6-ND
Ferrite Beads and Chips 490-7806-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7806-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7806-2-ND
Ferrite Beads and Chips 490-7806-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7806-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7806-1-ND
Ferrite Beads and Chips 490-7806-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm

Buy Now Datasheet
Ferrite Beads - 1225310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225310
Ferrite Beads 1225310
Murata BLM15AG601SH1D Ferrite Bead

Murata BLM15AG601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048521
Ferrite Beads 1048521
Murata BLM15AG601SH1D Ferrite Bead

Murata BLM15AG601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048521P
Ferrite Beads 1048521P
Murata BLM15AG601SH1D Ferrite Bead

Murata BLM15AG601SH1D Ferrite Bead

Supplier's Site
600 OHM Inductor and Choke - 841-BLM15AG601SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15AG601SH1D
600 OHM Inductor and Choke 841-BLM15AG601SH1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AG601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG601SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AG601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG601SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0.6Ohm, 0.3A, 0402; Ferrite Case Style Murata - 45Y4448 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0.6Ohm, 0.3A, 0402; Ferrite Case Style Murata
45Y4448
Ferrite, Bead, 0.6Ohm, 0.3A, 0402; Ferrite Case Style Murata 45Y4448
FERRITE, BEAD, 0.6OHM, 0.3A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:300mA; Product Range:BLM15A_SH Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0.6OHM, 0.3A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:300mA; Product Range:BLM15A_SH Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-7806-6-ND 1225310 1048521P 841-BLM15AG601SH1D 45Y4448
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Ferrite, Bead, 0.6Ohm, 0.3A, 0402; Ferrite Case Style Murata
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers