FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15AG100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG100SN1D can be used for catalog matching and distributor lookup.
Murata BLM15AG100SN1D Ferrite Bead
Murata BLM15AG100SN1D Ferrite Bead
Murata BLM15AG100SN1D Ferrite Bead
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 25mOhm
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 25mOhm
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 25mOhm
FERRITE BEAD, 0.05OHM, 1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:10ohm; DC Current Rating:1A; Product Range:BLM15AG_SN Series; DC Resistance Max:0.05ohm; Impedance Tolerance:-; Product Length:1mm; Product Width:0.5mmRoHS Compliant: Yes
25mΩ 10Ω@100MHz 0402 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM15AG100SN1D | 8711991P | 8711991 | 490-5176-6-ND | 73M9021 | BLM15AG100SN1D |
| Product Name | 10 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 0.05Ohm, 1A, 0402; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 10 ohms | 10 ohms | 10 ohms | 10 ohms |