FERRITE BEAD 33 OHM 0201 1LN Product overview: BLM03PX330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03PX330SN1D can be used for catalog matching and distributor lookup.
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.5A 55mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.5A 55mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.5A 55mOhm
55mΩ ±25% 33Ω@100MHz 0201 Ferrite Beads ROHS
FERRITE BEAD, 0201, 1.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM03PX330SN1D | 490-16652-2-ND | BLM03PX330SN1D | 76AH4999 |
| Product Name | 33 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0201, 1.5A Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 33 ohms | 33 ohms |