FERRITE BEAD 600 OHM 0201 1LN Product overview: BLM03HG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HG601SN1D can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm
Murata BLM03HG601SN1D Ferrite Bead
Murata BLM03HG601SN1D Ferrite Bead
Murata BLM03HG601SN1D Ferrite Bead
FERRITE, BEAD, 0201, 1.6OHM, 0.15A; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:150mA; Product Range:BLM03H Series; DC Resistance Max:1.6ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM03HG601SN1D | 490-5626-1-ND | 1873463 | 1873549P | 87X8555 |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Ferrite, Bead, 0201, 1.6Ohm, 0.15A; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 600 ohms | 600 ohms |