Murata Electronics Ferrite Beads and Chips - BLM03HD182FN1D BLM03HD182FN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864304-BLM03HD182FN1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03HD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-15011-6, 490-15011-2, 490-15011-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864304-BLM03HD182FN1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03HD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-15011-6, 490-15011-2, 490-15011-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03HD182FN1D - BLM03HD182FN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03HD182FN1D
BLM03HD182FN1D
Ferrite Beads and Chips - BLM03HD182FN1D BLM03HD182FN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864304-BLM03HD182FN1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03HD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-15011-6, 490-15011-2, 490-15011-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 864304-BLM03HD182FN1D
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM03HD
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-15011-6, 490-15011-2, 490-15011-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03HD182FN1D
Product Name Ferrite Beads and Chips - BLM03HD182FN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details