Murata Power Solutions Ferrite Beads and Chips BLM03EB500SH1D

Description
50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA
Request a Quote Datasheet
Description
50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18563-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18563-6-ND
Ferrite Beads and Chips 490-18563-6-ND
50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA

50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18563-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18563-1-ND
Ferrite Beads and Chips 490-18563-1-ND
50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA

50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18563-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18563-2-ND
Ferrite Beads and Chips 490-18563-2-ND
50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA

50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA

Buy Now Datasheet
Ferrite Bead; Ferrite Case Style Murata - 69AC5642 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead; Ferrite Case Style Murata
69AC5642
Ferrite Bead; Ferrite Case Style Murata 69AC5642
FERRITE BEAD; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:400mA; Product Range:BLM03E Series; DC Resistance Max:0.58ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

FERRITE BEAD; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:400mA; Product Range:BLM03E Series; DC Resistance Max:0.58ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18563-6-ND 69AC5642
Product Name Ferrite Beads and Chips Ferrite Bead; Ferrite Case Style Murata
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176742-8 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details