Murata Electronics Ferrite Beads and Chips - BLM03BB121SN1J BLM03BB121SN1J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959336-BLM03BB121SN1 J Packaging: Tape and Reel Length: 600 µm Number of Circuits: 1 Mounting: SMD (SMT) Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 330 µm Width: 300 µm Categories: Ferrite Beads and Chips Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 100 mA Series Resistance: 1.5 Ω
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959336-BLM03BB121SN1 J Packaging: Tape and Reel Length: 600 µm Number of Circuits: 1 Mounting: SMD (SMT) Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 330 µm Width: 300 µm Categories: Ferrite Beads and Chips Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 100 mA Series Resistance: 1.5 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03BB121SN1J - BLM03BB121SN1J - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03BB121SN1J
BLM03BB121SN1J
Ferrite Beads and Chips - BLM03BB121SN1J BLM03BB121SN1J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959336-BLM03BB121SN1 J Packaging: Tape and Reel Length: 600 µm Number of Circuits: 1 Mounting: SMD (SMT) Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 330 µm Width: 300 µm Categories: Ferrite Beads and Chips Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 100 mA Series Resistance: 1.5 Ω

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959336-BLM03BB121SN1J
Packaging: Tape and Reel
Length: 600 µm
Number of Circuits: 1
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 120 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Height: 330 µm
Width: 300 µm
Categories: Ferrite Beads and Chips
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 100 mA
Series Resistance: 1.5 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03BB121SN1J
Product Name Ferrite Beads and Chips - BLM03BB121SN1J
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details