Murata Electronics Filters - Ferrite Beads and Chips BLM03AX601SZ1D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328135-BLM03AX601SZ 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Current Rating (Max): 250mA Standard Package: 15,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power, Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 DC Resistance (DCR) (Max): 850mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: BLM03AX RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328135-BLM03AX601SZ 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Current Rating (Max): 250mA Standard Package: 15,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power, Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 DC Resistance (DCR) (Max): 850mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: BLM03AX RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328135-BLM03AX601SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328135-BLM03AX601SZ1D
Filters - Ferrite Beads and Chips 1328135-BLM03AX601SZ1D
Manufacturer: Murata Electronics Win Source Part Number: 1328135-BLM03AX601SZ 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Current Rating (Max): 250mA Standard Package: 15,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power, Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 DC Resistance (DCR) (Max): 850mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: BLM03AX RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328135-BLM03AX601SZ1D
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Current Rating (Max): 250mA
Standard Package: 15,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Power, Signal Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 850mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Base Product Number: BLM03AX
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM03AX601SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM03AX601SZ1D
600 OHM Inductor and Choke 841-BLM03AX601SZ1D
FERRITE BEAD 600 OHM 0201 1LN Product overview: BLM03AX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX601SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0201 1LN Product overview: BLM03AX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX601SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-BLM03AX601SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03AX601SZ1DTR-ND
Ferrite Beads and Chips 490-BLM03AX601SZ1DTR-ND
1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03AX601SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03AX601SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM03AX601SZ1DDKR-ND
FERRITE BEAD 600 OHM 0201 1LN

FERRITE BEAD 600 OHM 0201 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03AX601SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03AX601SZ1DCT-ND
Ferrite Beads and Chips 490-BLM03AX601SZ1DCT-ND
FERRITE BEAD 600 OHM 0201 1LN

FERRITE BEAD 600 OHM 0201 1LN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 1328135-BLM03AX601SZ1D 841-BLM03AX601SZ1D 490-BLM03AX601SZ1DTR-ND
Product Name Filters - Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS RoHS
DCR 0.8500 ohms 0.8500 ohms
Rated DC Current 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data