Murata Electronics Filters - Ferrite Beads and Chips BLM03AX241SZ1D

Description
Win Source Part Number: 1368947-BLM03AX241SZ 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Product Status: Active Features: Automotive Package / Case: 0201 (0603 Metric) Base Product Number: BLM03AX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz Current Rating (Max): 350mA DC Resistance (DCR) (Max): 380mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1368947-BLM03AX241SZ 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Product Status: Active Features: Automotive Package / Case: 0201 (0603 Metric) Base Product Number: BLM03AX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz Current Rating (Max): 350mA DC Resistance (DCR) (Max): 380mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1368947-BLM03AX241SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368947-BLM03AX241SZ1D
Filters - Ferrite Beads and Chips 1368947-BLM03AX241SZ1D
Win Source Part Number: 1368947-BLM03AX241SZ 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Product Status: Active Features: Automotive Package / Case: 0201 (0603 Metric) Base Product Number: BLM03AX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz Current Rating (Max): 350mA DC Resistance (DCR) (Max): 380mOhm

Win Source Part Number: 1368947-BLM03AX241SZ1D
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Product Status: Active
Features: Automotive
Package / Case: 0201 (0603 Metric)
Base Product Number: BLM03AX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
Current Rating (Max): 350mA
DC Resistance (DCR) (Max): 380mOhm

Buy Now Datasheet
Ferrite Beads and Chips - BLM03AX241SZ1D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM03AX241SZ1D-ND
Ferrite Beads and Chips BLM03AX241SZ1D-ND
1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 350mA 380mOhm

1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 350mA 380mOhm

Buy Now Datasheet
240 OHM Inductor and Choke - 841-BLM03AX241SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-BLM03AX241SZ1D
240 OHM Inductor and Choke 841-BLM03AX241SZ1D
FERRITE BEAD 240 OHM 0201 1LN Product overview: BLM03AX241SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX241SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0201 1LN Product overview: BLM03AX241SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX241SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1368947-BLM03AX241SZ1D BLM03AX241SZ1D-ND 841-BLM03AX241SZ1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 240 OHM Inductor and Choke
Core Material Ferrite
DCR 0.3800 ohms 0.3800 ohms
Rated DC Current 350 milliamps 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details