1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.25Ohm
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.25Ohm
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.25Ohm
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03AX102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX102SN1D can be used for catalog matching and distributor lookup.
FERRITE, BEAD, 1.25OHM, 0.2A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:200mA; Product Range:BLM03AX_SN Series; DC Resistance Max:1.25ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-5625-1-ND | 841-BLM03AX102SN1D | 45Y4445 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Ferrite, Bead, 1.25Ohm, 0.2A, 0201; Ferrite Case Style Murata |
| DCR | 1.25 ohms | 1.25 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |