70 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm
70 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm
70 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm
FERRITE BEAD 70 OHM 0201 1LN Product overview: BLM03AG700SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AG700SN1D can be used for catalog matching and distributor lookup.
400mΩ 70Ω@100MHz 0201 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-2556-6-ND | 841-BLM03AG700SN1D | BLM03AG700SN1D |
| Product Name | Ferrite Beads and Chips | 70 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.4000 ohms | 0.4000 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |