600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm
FERRITE BEAD 600 OHM 0201 1LN Product overview: BLM03AG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AG601SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0201, 0.1A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-5164-2-ND | 841-BLM03AG601SN1D | 76AH4994 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Bead, 0201, 0.1A Rohs Compliant Murata |
| DCR | 1.5 ohms | ||
| Rated DC Current | 100 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |