Murata Power Solutions Ferrite Beads and Chips BLM03AG102SN1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5165-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5165-2-ND
Ferrite Beads and Chips 490-5165-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5165-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5165-6-ND
Ferrite Beads and Chips 490-5165-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5165-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5165-1-ND
Ferrite Beads and Chips 490-5165-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 2.5Ohm

Buy Now Datasheet
Ferrite Beads - 2234835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234835
Ferrite Beads 2234835
Murata BLM03AG102SN1D Ferrite Bead

Murata BLM03AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234836P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234836P
Ferrite Beads 2234836P
Murata BLM03AG102SN1D Ferrite Bead

Murata BLM03AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234836
Ferrite Beads 2234836
Murata BLM03AG102SN1D Ferrite Bead

Murata BLM03AG102SN1D Ferrite Bead

Supplier's Site
Singapore, Singapore
Inductor and Choke
841-BLM03AG102SN1D
Inductor and Choke 841-BLM03AG102SN1D
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AG102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AG102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0201, 2.5Ohm, 0.1A; Ferrite Case Style Murata - 87X8550 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0201, 2.5Ohm, 0.1A; Ferrite Case Style Murata
87X8550
Ferrite, Bead, 0201, 2.5Ohm, 0.1A; Ferrite Case Style Murata 87X8550
FERRITE, BEAD, 0201, 2.5OHM, 0.1A; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:100mA; Product Range:BLM03A Series; DC Resistance Max:2.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0201, 2.5OHM, 0.1A; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:100mA; Product Range:BLM03A Series; DC Resistance Max:2.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.1A, 2.5Ohm, 0201 Rohs Compliant Murata - 51AK5837 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1A, 2.5Ohm, 0201 Rohs Compliant Murata
51AK5837
Ferrite Bead, 0.1A, 2.5Ohm, 0201 Rohs Compliant Murata 51AK5837
FERRITE BEAD, 0.1A, 2.5OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 0.1A, 2.5OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5165-2-ND 2234835 841-BLM03AG102SN1D 87X8550 51AK5837
Product Name Ferrite Beads and Chips Ferrite Beads Inductor and Choke Ferrite, Bead, 0201, 2.5Ohm, 0.1A; Ferrite Case Style Murata Ferrite Bead, 0.1A, 2.5Ohm, 0201 Rohs Compliant Murata
DCR 2.5 ohms 2.5 ohms
Rated DC Current 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers