Murata Electronics Ferrite Beads and Chips BLM02AX331SN1D

Description
330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM02AX331SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM02AX331SN1DTR-ND
Ferrite Beads and Chips 490-BLM02AX331SN1DTR-ND
330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm

330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM02AX331SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM02AX331SN1DDKR-ND
Ferrite Beads and Chips 490-BLM02AX331SN1DDKR-ND
330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm

330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM02AX331SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM02AX331SN1DCT-ND
Ferrite Beads and Chips 490-BLM02AX331SN1DCT-ND
330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm

330 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 150mA 1.4Ohm

Buy Now Datasheet
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM02AX331SN1D
330 OHM Inductor and Choke 841-BLM02AX331SN1D
FERRITE BEAD 330 OHM 01005 1LN Product overview: BLM02AX331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02AX331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 01005 1LN Product overview: BLM02AX331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02AX331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 330 Ohm, 0.15A, 01005 Rohs Compliant Murata - 23AJ5955 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 330 Ohm, 0.15A, 01005 Rohs Compliant Murata
23AJ5955
Ferrite Bead, 330 Ohm, 0.15A, 01005 Rohs Compliant Murata 23AJ5955
FERRITE BEAD, 330 OHM, 0.15A, 01005 ROHS COMPLIANT: YES

FERRITE BEAD, 330 OHM, 0.15A, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-BLM02AX331SN1DTR-ND 841-BLM02AX331SN1D 23AJ5955
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite Bead, 330 Ohm, 0.15A, 01005 Rohs Compliant Murata
DCR 1.4 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers