Ferrite Beads Multi-Layer 70Ohm 25% 100MHz 0.25A 0.5Ohm DCR 01005 T/R Product overview: BLM02AG700SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70Ohm, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70Ohm, 100MHz, 0.25A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02AG700SN1D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 841-BLM02AG700SN1D |
| Product Name | 70Ohm 100MHz 0.25A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | Multi-Layer |
| Inductance Tolerance | 25 (+/- %) |