Murata Electronics Ferrite Beads and Chips BLF03RD102GZED

Description
1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm
Request a Quote Datasheet
Description
1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLF03RD102GZEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLF03RD102GZEDDKR-ND
Ferrite Beads and Chips 490-BLF03RD102GZEDDKR-ND
1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm

1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLF03RD102GZEDTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLF03RD102GZEDTR-ND
Ferrite Beads and Chips 490-BLF03RD102GZEDTR-ND
1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm

1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLF03RD102GZEDCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLF03RD102GZEDCT-ND
Ferrite Beads and Chips 490-BLF03RD102GZEDCT-ND
1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm

1 kOhms @ 2.4GHz 1 Ferrite Bead 0201 (0603 Metric) 220mA 1Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-BLF03RD102GZEDDKR-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176486-5 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-121 0603AF-121XJRW - Coilcraft, Inc.
Specs
Impedance 861 ohms
DCR 0.0890 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details