Murata Electronics Ferrite Beads and Chips BLF02RD471GNED

Description
1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18092-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18092-1-ND
Ferrite Beads and Chips 490-18092-1-ND
1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm

1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18092-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18092-6-ND
Ferrite Beads and Chips 490-18092-6-ND
1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm

1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18092-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18092-2-ND
Ferrite Beads and Chips 490-18092-2-ND
1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm

1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Bead, 0.2A, 0.9Ohm, 01005 Rohs Compliant Murata - 36AJ3123 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2A, 0.9Ohm, 01005 Rohs Compliant Murata
36AJ3123
Ferrite Bead, 0.2A, 0.9Ohm, 01005 Rohs Compliant Murata 36AJ3123
FERRITE BEAD, 0.2A, 0.9OHM, 01005 ROHS COMPLIANT: YES

FERRITE BEAD, 0.2A, 0.9OHM, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18092-1-ND 36AJ3123
Product Name Ferrite Beads and Chips Ferrite Bead, 0.2A, 0.9Ohm, 01005 Rohs Compliant Murata
DCR 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF Ferrite Chip Inductors - 0603AF-201 0603AF-201XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176744-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers