TE Connectivity Ferrite Beads and Chips BMB2A0600BN3

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A102196TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102196TR-ND
Ferrite Beads and Chips A102196TR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity - 04X5960 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity
04X5960
Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity 04X5960
FERRITE BEAD, 200MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-B Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 200MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-B Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number A102196TR-ND 04X5960
Product Name Ferrite Beads and Chips Ferrite Bead, 200Ma, 0805; Ferrite Case Style Te Connectivity
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-2 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
700mA 5.9GHz Inductor and Choke - 71-0603CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details