Murata Electronics Ferrite Beads and Chips - BLE32PN300SN1L BLE32PN300SN1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864272-BLE32PN300SN1 L Series: EMIFIL®, BLE32 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1210 (3225 Metric) 10A 1.6mOhm Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLE32PN Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9566-1, 490-9566-2, 490-9566-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864272-BLE32PN300SN1 L Series: EMIFIL®, BLE32 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1210 (3225 Metric) 10A 1.6mOhm Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLE32PN Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9566-1, 490-9566-2, 490-9566-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLE32PN300SN1L - BLE32PN300SN1L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLE32PN300SN1L
BLE32PN300SN1L
Ferrite Beads and Chips - BLE32PN300SN1L BLE32PN300SN1L
Manufacturer: Murata Electronics North America Win Source Part Number: 864272-BLE32PN300SN1 L Series: EMIFIL®, BLE32 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1210 (3225 Metric) 10A 1.6mOhm Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLE32PN Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9566-1, 490-9566-2, 490-9566-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 864272-BLE32PN300SN1L
Series: EMIFIL®, BLE32
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 1210 (3225 Metric) 10A 1.6mOhm
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLE32PN
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-9566-1, 490-9566-2, 490-9566-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLE32PN300SN1L
Product Name Ferrite Beads and Chips - BLE32PN300SN1L
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details