Murata Power Solutions Ferrite Beads and Chips BLE18PK100SN1D

Description
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLE18PK100SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PK100SN1DCT-ND
Ferrite Beads and Chips 490-BLE18PK100SN1DCT-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLE18PK100SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PK100SN1DTR-ND
Ferrite Beads and Chips 490-BLE18PK100SN1DTR-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLE18PK100SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PK100SN1DDKR-ND
Ferrite Beads and Chips 490-BLE18PK100SN1DDKR-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 8mOhm

Buy Now Datasheet
Ferrite Bead, 10 Ohm, 6A, 0603 Rohs Compliant Murata - 13AJ4439 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 10 Ohm, 6A, 0603 Rohs Compliant Murata
13AJ4439
Ferrite Bead, 10 Ohm, 6A, 0603 Rohs Compliant Murata 13AJ4439
FERRITE BEAD, 10 OHM, 6A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 10 OHM, 6A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLE18PK100SN1DCT-ND 13AJ4439
Product Name Ferrite Beads and Chips Ferrite Bead, 10 Ohm, 6A, 0603 Rohs Compliant Murata
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.2uH 100MHz 0.2A Inductor and Choke - 71-0603CS-R20XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176747-7 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers