Murata Power Solutions Ferrite Beads and Chips BLA2ABB221SN4D

Description
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-4010-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4010-2-ND
Ferrite Beads and Chips 490-4010-2-ND
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm

220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4010-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4010-6-ND
Ferrite Beads and Chips 490-4010-6-ND
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm

220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4010-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4010-1-ND
Ferrite Beads and Chips 490-4010-1-ND
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm

220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 900mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLA2ABB221SN4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLA2ABB221SN4D
220 OHM Inductor and Choke 841-BLA2ABB221SN4D
FERRITE BEAD 220 OHM 0804 4LN Product overview: BLA2ABB221SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABB221SN4D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0804 4LN Product overview: BLA2ABB221SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABB221SN4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0804, 0.9Ohm, 0.05A; Ferrite Case Style Murata - 87X8548 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0804, 0.9Ohm, 0.05A; Ferrite Case Style Murata
87X8548
Ferrite, Bead, 0804, 0.9Ohm, 0.05A; Ferrite Case Style Murata 87X8548
FERRITE, BEAD, 0804, 0.9OHM, 0.05A; Ferrite Case Style:0804 [2010 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:50mA; Product Range:BLA2AB Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0804, 0.9OHM, 0.05A; Ferrite Case Style:0804 [2010 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:50mA; Product Range:BLA2AB Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLA2ABB221SN4D
Bead/Filter/EMI Optimization >> Ferrite Beads BLA2ABB221SN4D
900mΩ ±25% 220Ω@100MHz 0804 Ferrite Beads ROHS

900mΩ ±25% 220Ω@100MHz 0804 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-4010-2-ND 841-BLA2ABB221SN4D 87X8548 BLA2ABB221SN4D
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite, Bead, 0804, 0.9Ohm, 0.05A; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.9000 ohms 0.9000 ohms 0.9000 ohms
Rated DC Current 50 milliamps 50 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers