Murata Power Solutions 120 OHM Inductor and Choke BLA2ABB121SN4D

Description
FERRITE BEAD 120 OHM 0804 4LN Product overview: BLA2ABB121SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABB121SN4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0804 4LN Product overview: BLA2ABB121SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABB121SN4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-BLA2ABB121SN4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLA2ABB121SN4D
120 OHM Inductor and Choke 841-BLA2ABB121SN4D
FERRITE BEAD 120 OHM 0804 4LN Product overview: BLA2ABB121SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABB121SN4D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0804 4LN Product overview: BLA2ABB121SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABB121SN4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-4009-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4009-1-ND
Ferrite Beads and Chips 490-4009-1-ND
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 600mOhm

120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4009-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4009-6-ND
Ferrite Beads and Chips 490-4009-6-ND
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 600mOhm

120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4009-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4009-2-ND
Ferrite Beads and Chips 490-4009-2-ND
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 600mOhm

120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 600mOhm

Buy Now Datasheet
Ferrite, Bead, 0804, 0.6Ohm, 0.05A; Ferrite Case Style Murata - 87X8547 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0804, 0.6Ohm, 0.05A; Ferrite Case Style Murata
87X8547
Ferrite, Bead, 0804, 0.6Ohm, 0.05A; Ferrite Case Style Murata 87X8547
FERRITE, BEAD, 0804, 0.6OHM, 0.05A; Ferrite Case Style:0804 [2010 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:50mA; Product Range:BLA2AB Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0804, 0.6OHM, 0.05A; Ferrite Case Style:0804 [2010 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:50mA; Product Range:BLA2AB Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLA2ABB121SN4D 490-4009-1-ND 87X8547
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite, Bead, 0804, 0.6Ohm, 0.05A; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Chip Array
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers