Murata Power Solutions Ferrite Beads and Chips BLA2AAG102SN4D

Description
1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-4008-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4008-1-ND
Ferrite Beads and Chips 490-4008-1-ND
1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm

1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4008-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4008-2-ND
Ferrite Beads and Chips 490-4008-2-ND
1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm

1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4008-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4008-6-ND
Ferrite Beads and Chips 490-4008-6-ND
1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm

1 kOhms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 50mA 1.3Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLA2AAG102SN4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLA2AAG102SN4D
Inductor and Choke 841-BLA2AAG102SN4D
FERRITE BEAD 1K OHM 0804 4LN Product overview: BLA2AAG102SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2AAG102SN4D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0804 4LN Product overview: BLA2AAG102SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2AAG102SN4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1.3Ohm, 0.05A, 0804; Ferrite Case Style Murata - 99AC3839 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.3Ohm, 0.05A, 0804; Ferrite Case Style Murata
99AC3839
Ferrite Bead, 1.3Ohm, 0.05A, 0804; Ferrite Case Style Murata 99AC3839
FERRITE BEAD, 1.3OHM, 0.05A, 0804; Ferrite Case Style:0804 [2010 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:50mA; Product Range:EMIFIL BLA2AA Series; DC Resistance Max:1.3ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 1.3OHM, 0.05A, 0804; Ferrite Case Style:0804 [2010 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:50mA; Product Range:EMIFIL BLA2AA Series; DC Resistance Max:1.3ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-4008-1-ND 841-BLA2AAG102SN4D 99AC3839
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 1.3Ohm, 0.05A, 0804; Ferrite Case Style Murata
DCR 1.3 ohms 1.3 ohms
Rated DC Current 50 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details