Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
MURATA ELECTRONICS
BL03RN2R1N1A -- FERRITE BEADS AND CHIPS
Murata Electronics
Ferrite Beads and Chips
BL03RN2R1N1A
Description
1 Ferrite Bead Axial, Split Radial Bend 6A 20mOhm
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1 Ferrite Bead Axial, Split Radial Bend 6A 20mOhm
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BL03RN2R1N1A-ND
Ferrite Beads and Chips
BL03RN2R1N1A-ND
1 Ferrite Bead Axial, Split Radial Bend 6A 20mOhm
1 Ferrite Bead Axial, Split Radial Bend 6A 20mOhm
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Ferrite Beads
Product Number
BL03RN2R1N1A-ND
Product Name
Ferrite Beads and Chips
DCR
0.0200 ohms
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Ferrite Beads
2176746-8
Specs
Impedance
30 ohms
DCR
0.0800 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Coilcraft, Inc.
0402DF Ferrite Chip Inductors
0402DF-300 0402DF-300XJRW
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ferrite; Ferrite
Application
RF Choke
View Details
Interpower
Ferrite for 18AWG SVT cable
52100060
View Details
KOA Speer Electronics, Inc.
Ferrite Beads and Chips
CZP2AFTTD300P
Specs
DCR
0.0150 ohms
Rated DC Current
4000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers