Murata Power Solutions DC DC Converters BEI15-150-Q12N-C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2188-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2188-5-ND
DC DC Converters 811-2188-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BEI15-150-Q12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BEI15-150-Q12N-C
Power Supplies - Board Mount - DC DC Converters BEI15-150-Q12N-C
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 65R4688 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Murata Power Solutions
65R4688
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Murata Power Solutions 65R4688
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2188-5-ND BEI15-150-Q12N-C 65R4688
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details