47µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard
FIXED IND 47UH 1.8A 120 MOHM SMD Product overview: #B966BS-470M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-470M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002740-#B966BS-470M
Current Rating: 1.8 A
Length: 10.3886 mm
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 6.8072 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 6.8 mm
Width: 10.3886 mm
Categories: Fixed Inductors
DC Resistance (DCR): 120 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): ASPI-8040S-510M-T; NS10145T470MNA; SRR1240-470M; SRR1806-470M; PM5022S-470M-RC; ASPI-104S-470M-T; CLF10040T-470M-H;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.8 A
Saturation Current: 1.8 A
Schedule B: 8504500000, 8504500000
Series Resistance: 120 mΩ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14131-2-ND | 71-#B966BS-470M=P3 | 1002740-#B966BS-470M=P3 |
| Product Name | Fixed Inductors | SMD 47UH 1.8A 120 MOHM Inductor and Choke | Fixed Inductors - #B966BS-470M=P3 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |