Murata Electronics 150UH 970MA 385MOHM Inductor and Choke #B966BS-151M=P3

Description
FIXED IND 150UH 970MA 385MOHM SM Product overview: #B966BS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 970MA, 385MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 970MA, 385MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-151M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 970MA 385MOHM SM Product overview: #B966BS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 970MA, 385MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 970MA, 385MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-151M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 970MA 385MOHM Inductor and Choke - 71-#B966BS-151M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 970MA 385MOHM Inductor and Choke
71-#B966BS-151M=P3
150UH 970MA 385MOHM Inductor and Choke 71-#B966BS-151M=P3
FIXED IND 150UH 970MA 385MOHM SM Product overview: #B966BS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 970MA, 385MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 970MA, 385MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-151M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 970MA 385MOHM SM Product overview: #B966BS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 970MA, 385MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 970MA, 385MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-151M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - #B966BS-151M=P3 - 1048062-#B966BS-151M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #B966BS-151M=P3
1048062-#B966BS-151M=P3
Fixed Inductors - #B966BS-151M=P3 1048062-#B966BS-151M=P3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048062-#B966BS-151M =P3 Current Rating: 970 mA Length: 10.3886 mm Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 6.8072 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Thickness: 6.8 mm Composition: Wirewound Height: 6.8 mm Width: 10.3886 mm Categories: Fixed Inductors DC Resistance (DCR): 385 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): ASPI-104S-151M-T; SRN1060-151M; SRR1806-151M; CLF10040T-151M-H; VLF10040T-151MR99; NS10145T151MNA; VLP8040T-151M; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 970 mA Saturation Current: 1 A Series Resistance: 385 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048062-#B966BS-151M=P3
Current Rating: 970 mA
Length: 10.3886 mm
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 6.8072 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Thickness: 6.8 mm
Composition: Wirewound
Height: 6.8 mm
Width: 10.3886 mm
Categories: Fixed Inductors
DC Resistance (DCR): 385 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): ASPI-104S-151M-T; SRN1060-151M; SRR1806-151M; CLF10040T-151M-H; VLF10040T-151MR99; NS10145T151MNA; VLP8040T-151M;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 970 mA
Saturation Current: 1 A
Series Resistance: 385 mΩ

Buy Now
Fixed Inductors - 490-14135-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14135-1-ND
Fixed Inductors 490-14135-1-ND
150µH Shielded Wirewound Inductor 970mA 385mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 970mA 385mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-#B966BS-151M=P3 1048062-#B966BS-151M=P3 490-14135-1-ND
Product Name 150UH 970MA 385MOHM Inductor and Choke Fixed Inductors - #B966BS-151M=P3 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details