Manufacturer: Murata Electronics North America
Win Source Part Number: 769638-#B966AS-160M=
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 2.7A
Shielding: Shielded
Inductance: 16μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.3A
Test Frequency: 100kHz
Family Name: DS106C2
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Maximum): 0.268" (6.80mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
FIXED IND 16UH 2.7A 60 MOHM SMD Product overview: #B966AS-160M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16UH, 2.7A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16UH, 2.7A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-160M=P3 can be used for catalog matching and distributor lookup.
16µH Shielded Wirewound Inductor 2.7A 60mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 769638-#B966AS-160M=P3 | 71-#B966AS-160M=P3 | 490-14125-2-ND |
| Product Name | Fixed Inductors - #B966AS-160M=P3 | SMD 16UH 2.7A 60 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |