Murata Electronics Fixed Inductors #B966AS-120M=P3

Description
12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14124-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14124-2-ND
Fixed Inductors 490-14124-2-ND
12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14124-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14124-1-ND
Fixed Inductors 490-14124-1-ND
12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14124-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14124-6-ND
Fixed Inductors 490-14124-6-ND
12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.7A 35mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14124-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0003CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-1085-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details