Murata Electronics Fixed Inductors #B953AS-330M=P3

Description
33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14099-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14099-6-ND
Fixed Inductors 490-14099-6-ND
33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14099-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14099-2-ND
Fixed Inductors 490-14099-2-ND
33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14099-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14099-1-ND
Fixed Inductors 490-14099-1-ND
33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.4A 64mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14099-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details