FIXED IND 120UH 1.3A 185MOHM SMD Product overview: #B953AS-121M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1.3A, 185MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1.3A, 185MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B953AS-121M=P3 can be used for catalog matching and distributor lookup.
120µH Shielded Wirewound Inductor 1.3A 185mOhm Max Nonstandard
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224395-#B953AS-121M
Current Rating: 1.3 A
Length: 12.8016 mm
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 6.8072 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 6.8 mm
Width: 12.8016 mm
Categories: Fixed Inductors
DC Resistance (DCR): 185 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Base
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.3 A
Saturation Current: 1.3 A
Schedule B: 8504500000
Series Resistance: 185 mΩ
Max Operating Temperature: 85 °C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-#B953AS-121M=P3 | 490-14106-2-ND | 1224395-#B953AS-121M=P3 |
| Product Name | SMD 120UH 1.3A 185MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - #B953AS-121M=P3 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 120 microH | 120 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |