Murata Electronics Fixed Inductors #B952AS-H-560M=P3

Description
56µH Shielded Wirewound Inductor 1.2A 195mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 1.2A 195mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14082-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14082-2-ND
Fixed Inductors 490-14082-2-ND
56µH Shielded Wirewound Inductor 1.2A 195mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 1.2A 195mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14082-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details