22µH Shielded Wirewound Inductor 1.9A 87mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.9A 87mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.9A 87mOhm Max Nonstandard
INDUCTOR, 22UH, SHIELDED, 1.9A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14075-6-ND | 92AH3807 |
| Product Name | Fixed Inductors | Inductor, 22Uh, Shielded, 1.9A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |