Murata Power Solutions SMD 6.8UH 3.4A 36 MOHM Inductor and Choke B1047AS-6R8N=P3

Description
FIXED IND 6.8UH 3.4A 36 MOHM SMD Product overview: B1047AS-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-6R8N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 3.4A 36 MOHM SMD Product overview: B1047AS-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-6R8N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 3.4A 36 MOHM Inductor and Choke - 71-B1047AS-6R8N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 3.4A 36 MOHM Inductor and Choke
71-B1047AS-6R8N=P3
SMD 6.8UH 3.4A 36 MOHM Inductor and Choke 71-B1047AS-6R8N=P3
FIXED IND 6.8UH 3.4A 36 MOHM SMD Product overview: B1047AS-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-6R8N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.4A 36 MOHM SMD Product overview: B1047AS-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-6R8N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14217-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14217-1-ND
Fixed Inductors 490-14217-1-ND
6.8µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 3.4A, 30%, Wirewound; Inductance Murata - 57AC6572 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 3.4A, 30%, Wirewound; Inductance Murata
57AC6572
Inductor, 6.8Uh, 3.4A, 30%, Wirewound; Inductance Murata 57AC6572
INDUCTOR, 6.8UH, 3.4A, 30%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.6A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 3.4A, 30%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Wirewound; Saturation Current (Isat):3.6A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B1047AS-6R8N=P3 490-14217-1-ND 57AC6572
Product Name SMD 6.8UH 3.4A 36 MOHM Inductor and Choke Fixed Inductors Inductor, 6.8Uh, 3.4A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details