Murata Power Solutions Fixed Inductors B1047AS-680M=P3

Description
68µH Shielded Wirewound Inductor 1A 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1A 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14229-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14229-2-ND
Fixed Inductors 490-14229-2-ND
68µH Shielded Wirewound Inductor 1A 280mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14229-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14229-1-ND
Fixed Inductors 490-14229-1-ND
68µH Shielded Wirewound Inductor 1A 280mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 280mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata - 57AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata
57AC6573
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata 57AC6573
INDUCTOR, 68UH, 1A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.13A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 1A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.13A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14229-2-ND 57AC6573
Product Name Fixed Inductors Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details