Murata Power Solutions Fixed Inductors B1047AS-3R6N=P3

Description
3.6µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14214-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14214-2-ND
Fixed Inductors 490-14214-2-ND
3.6µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.6UH 4.4A 23 MOHM Inductor and Choke - 71-B1047AS-3R6N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6UH 4.4A 23 MOHM Inductor and Choke
71-B1047AS-3R6N=P3
SMD 3.6UH 4.4A 23 MOHM Inductor and Choke 71-B1047AS-3R6N=P3
FIXED IND 3.6UH 4.4A 23 MOHM SMD Product overview: B1047AS-3R6N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.4A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.4A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-3R6N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.6UH 4.4A 23 MOHM SMD Product overview: B1047AS-3R6N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.4A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.4A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-3R6N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B1047AS-3R6N=P3
769421-B1047AS-3R6N=P3
Fixed Inductors - B1047AS-3R6N=P3 769421-B1047AS-3R6N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 769421-B1047AS-3R6N= P3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 4.4A Shielding: Shielded Inductance: 3.6μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5A Test Frequency: 100kHz Family Name: DS75LC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.197" (5.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 769421-B1047AS-3R6N=P3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 4.4A
Shielding: Shielded
Inductance: 3.6μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 5A
Test Frequency: 100kHz
Family Name: DS75LC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23 mOhm Max
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.197" (5.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 3.6Uh, 4.4A, 30%, Wirewound; Inductance Murata - 57AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Uh, 4.4A, 30%, Wirewound; Inductance Murata
57AC6563
Inductor, 3.6Uh, 4.4A, 30%, Wirewound; Inductance Murata 57AC6563
INDUCTOR, 3.6UH, 4.4A, 30%, WIREWOUND; Inductance:3.6µH; RMS Current (Irms):4.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.6UH, 4.4A, 30%, WIREWOUND; Inductance:3.6µH; RMS Current (Irms):4.4A; Inductor Construction:Wirewound; Saturation Current (Isat):5A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14214-2-ND 71-B1047AS-3R6N=P3 769421-B1047AS-3R6N=P3 57AC6563
Product Name Fixed Inductors SMD 3.6UH 4.4A 23 MOHM Inductor and Choke Fixed Inductors - B1047AS-3R6N=P3 Inductor, 3.6Uh, 4.4A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102194CT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details