39µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard
FIXED IND 39UH 1.4A 180 MOHM SMD Product overview: B1047AS-390M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.4A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.4A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-390M=P3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1046115-B1047AS-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
Alternative Parts (Cross-Reference): ASPI-6045S-390M-T; SRR7045-390M; ASPI-8040S-390M-T; #B952AS-H-390M=P3; PM105SB-390L-RC; SRR0905-390Y;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14226-6,490-1422
Base Product Number: B1047AS
Current - Saturation (Isat): 1.5A
INDUCTOR, 39UH, 1.4A, 20%, WIREWOUND; Inductance:39µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewou
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14226-2-ND | 71-B1047AS-390M=P3 | 1046115-B1047AS-390M=P3 | 57AC6566 |
| Product Name | Fixed Inductors | SMD 39UH 1.4A 180 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 39Uh, 1.4A, 20%, Wirewound; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |