Murata Power Solutions Fixed Inductors B1047AS-270M=P3

Description
27µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14224-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14224-1-ND
Fixed Inductors 490-14224-1-ND
27µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 27Uh, 1.6A, 20%, Wirewound; Inductance Murata - 57AC6562 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 1.6A, 20%, Wirewound; Inductance Murata
57AC6562
Inductor, 27Uh, 1.6A, 20%, Wirewound; Inductance Murata 57AC6562
INDUCTOR, 27UH, 1.6A, 20%, WIREWOUND; Inductance:27µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.8A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 27UH, 1.6A, 20%, WIREWOUND; Inductance:27µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewound; Saturation Current (Isat):1.8A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14224-1-ND 57AC6562
Product Name Fixed Inductors Inductor, 27Uh, 1.6A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details