Murata Power Solutions Fixed Inductors B1047AS-151M=P3

Description
150µH Shielded Wirewound Inductor 600mA 710mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 600mA 710mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14232-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14232-2-ND
Fixed Inductors 490-14232-2-ND
150µH Shielded Wirewound Inductor 600mA 710mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 600mA 710mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, 0.6A, 20%, Wirewound; Inductance Murata - 57AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.6A, 20%, Wirewound; Inductance Murata
57AC6556
Inductor, 150Uh, 0.6A, 20%, Wirewound; Inductance Murata 57AC6556
INDUCTOR, 150UH, 0.6A, 20%, WIREWOUND; Inductance:150µH; RMS Current (Irms):600mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):760mA; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 150UH, 0.6A, 20%, WIREWOUND; Inductance:150µH; RMS Current (Irms):600mA; Inductor Construction:Wirewound; Saturation Current (Isat):760mA; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14232-2-ND 57AC6556
Product Name Fixed Inductors Inductor, 150Uh, 0.6A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers