Murata Power Solutions Fixed Inductors B1047AS-120M=P3

Description
12µH Shielded Wirewound Inductor 2.4A 63mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 2.4A 63mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14220-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14220-2-ND
Fixed Inductors 490-14220-2-ND
12µH Shielded Wirewound Inductor 2.4A 63mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 2.4A 63mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 12Uh, 2.4A, 20%, Wirewound; Inductance Murata - 57AC6554 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 2.4A, 20%, Wirewound; Inductance Murata
57AC6554
Inductor, 12Uh, 2.4A, 20%, Wirewound; Inductance Murata 57AC6554
INDUCTOR, 12UH, 2.4A, 20%, WIREWOUND; Inductance:12µH; RMS Current (Irms):2.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.7A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 12UH, 2.4A, 20%, WIREWOUND; Inductance:12µH; RMS Current (Irms):2.4A; Inductor Construction:Wirewound; Saturation Current (Isat):2.7A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14220-2-ND 57AC6554
Product Name Fixed Inductors Inductor, 12Uh, 2.4A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details