10µH Shielded Wirewound Inductor 2.7A 53mOhm Max Nonstandard
FIXED IND 10UH 2.7A 53 MOHM SMD Product overview: B1047AS-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-100M=P3 can be used for catalog matching and distributor lookup.
Murata Power Solutions B1047AS-100M=P3
Murata Power Solutions B1047AS-100M=P3
Murata Power Solutions B1047AS-100M=P3
INDUCTOR, 10UH, 2.7A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):2.7A; Inductor Construction:Wirewou
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14219-2-ND | 71-B1047AS-100M=P3 | 2307891 | 57AC6552 |
| Product Name | Fixed Inductors | SMD 10UH 2.7A 53 MOHM Inductor and Choke | Surface Mount Inductors | Inductor, 10Uh, 2.7A, 20%, Wirewound; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |