Murata Power Solutions Meters ACM3P-4-AC1-R-C

Description
Current (3-Phase Ammeter) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Current (3-Phase Ammeter) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2320-ND - DigiKey
Thief River Falls, MN, United States
Current (3-Phase Ammeter) LED - Red Characters Display Panel Mount - Surface

Current (3-Phase Ammeter) LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - ACM3P-4-AC1-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
ACM3P-4-AC1-R-C
Panel Meters ACM3P-4-AC1-R-C
Ammeter LED - Red Characters Display Panel Mount - Surface

Ammeter LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Display, Ammeter, Led, 110Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions - 76T4904 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Ammeter, Led, 110Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions
76T4904
Panel Display, Ammeter, Led, 110Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions 76T4904
PANEL DISPLAY, AMMETER, LED, 110mA, 85V TO 264V; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 100A; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Panel Cutout Width:36.22mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

PANEL DISPLAY, AMMETER, LED, 110mA, 85V TO 264V; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 100A; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Panel Cutout Width:36.22mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2320-ND ACM3P-4-AC1-R-C 76T4904
Product Name Meters Panel Meters Panel Display, Ammeter, Led, 110Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red
Current Range 0.0 to 100 amps 0.0 to 100 amps
Width 36.22 mm (1.43 inch)
Height 22.1 mm (0.8701 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meters for Dual-Channel Pulse Input Totalizer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details