Murata Power Solutions Meters ACM20-5-AC1-G-C

Description
Multifunction Meter (Current, Voltage, Wattage) LED - Green Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Wattage) LED - Green Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - ACM20-5-AC1-G-C-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Wattage) LED - Green Characters Display Panel Mount - Surface

Multifunction Meter (Current, Voltage, Wattage) LED - Green Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - ACM20-5-AC1-G-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
ACM20-5-AC1-G-C
Panel Meters ACM20-5-AC1-G-C
Energy Monitor LED - Green Characters Display Panel Mount - Surface

Energy Monitor LED - Green Characters Display Panel Mount - Surface

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number ACM20-5-AC1-G-C-ND ACM20-5-AC1-G-C
Product Name Meters Panel Meters
Display Technology LED
Display Colors Green
Current Range 0.0 to 32 amps
Width 36.22 mm (1.43 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details