Murata Power Solutions Meters ACA-20RM-4-AC4-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3510-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
True-Rms Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions - 31M9221 - Newark, An Avnet Company
Chicago, IL, United States
True-Rms Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions
31M9221
True-Rms Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions 31M9221
TRUE-RMS AC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 50A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:170VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

TRUE-RMS AC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 50A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:170VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - ACA-20RM-4-AC4-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3510-ND 31M9221 ACA-20RM-4-AC4-RL-C
Product Name Meters True-Rms Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red
Current Range 0.0 to 50 amps 0.0 to 50 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details