Murata Power Solutions Meters ACA-20RM-4-AC3-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1113-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Meters - ACA-20RM-4-AC3-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Display, Ammeter, Led, 50Ma, 85V To 140V; No. Of Digits / Alpha Murata Power Solutions - 31M9216 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Ammeter, Led, 50Ma, 85V To 140V; No. Of Digits / Alpha Murata Power Solutions
31M9216
Panel Display, Ammeter, Led, 50Ma, 85V To 140V; No. Of Digits / Alpha Murata Power Solutions 31M9216
PANEL DISPLAY, AMMETER, LED, 50mA, 85V TO 140V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 50A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

PANEL DISPLAY, AMMETER, LED, 50mA, 85V TO 140V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 50A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1113-ND ACA-20RM-4-AC3-RL-C 31M9216
Product Name Meters Panel Meters Panel Display, Ammeter, Led, 50Ma, 85V To 140V; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red
Current Range 0.0 to 50 amps 0.0 to 50 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details