Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160400-A960AW-2R3M
Length: 5.2 mm
Shielding: Shielded
Inductance: 2.3 µH
Tolerance: 20 %
Height: 1.8 mm
Categories: Custom Parts
DC Resistance (DCR): 63 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 5.2 mm
Max DC Current: 1.67 A
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1160400-A960AW-2R3M |
| Product Name | Custom Parts - Custom Parts (0 - A) - A960AW-2R3M |