FIXED IND 4.7UH 2.45A 27MOHM SMD Product overview: #A921CY-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.45A, 27MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.45A, 27MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#A921CY-4R7M=P3 can be used for catalog matching and distributor lookup.
4.7µH Shielded Inductor 2.45A 27mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-#A921CY-4R7M=P3 | 490-#A921CY-4R7M=P3TR-ND |
| Product Name | SMD 4.7UH 2.45A 27MOHM Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Line Choke | |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 4.7 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |